Knowles Ceramic Capacitors C06BL851X-1SN-X0T

Description
850pF 100V Ceramic Capacitor 0603 (1608 Metric)
Request a Quote Datasheet
Description
850pF 100V Ceramic Capacitor 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-C06BL851X-1SN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-1SN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-1SN-X0TDKR-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-C06BL851X-1SN-X0TCT-ND 1763-C06BL851X-1SN-X0TDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details