AEC-Q200 qualified X7R multi-layer ceramic capacitors for automotive applications, offering voltages up to 6 kV and capacitances from 47 pF to 4.7 µF in case sizes 0603 to 3640. The capacitors feature a temperature coefficient of ±15% from -55 °C to +125 °C, a dissipation factor ≤ 0.025, and an insulation resistance of at least 100 GΩ or 1000 seconds. Standard and high-voltage variants include StackiCap™ technology in 1812, 2220, 2225, and 3640 cases. Leaded options with enhanced mechanical reliability are available for 2220 and 2225 sizes.
With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV.
Ranges include :
1. Standard MLCCs
2. StackiCap™ - large capacitance/small case size MLCCs
3. Open Mode and Tandem capacitors
4. 3 terminal EMI components
5. X2Y Integrated Passive Component
6. X8R high temperature MLCCs
7. Safety Certified MLCCs
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | X7R Standard & High Voltage |
| Configuration / Form Factor | Leaded Capacitor |