Knowles Electronics, LLC. Capacitors - Trimmers, Variable Capacitors AD14

Description
Manufacturer: Knowles Voltronics Win Source Part Number: 1328375-AD14 Category: Capacitors>Trimmers, Variable Capacitors Packaging: Bulk Features: General Purpose Size / Dimension: 0.300" Dia (7.62mm) Height - Seated (Max): 0.480" (12.19mm) Standard Package: 1 Mounting: Through Hole Voltage - Rated: 125 V Q @ Freq: 3000 @ 100MHz Dielectric Material: Air Adjustment Type: Top Capacitance Range: 1 ~ 14pF Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8532.30.0090 Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Knowles Voltronics Win Source Part Number: 1328375-AD14 Category: Capacitors>Trimmers, Variable Capacitors Packaging: Bulk Features: General Purpose Size / Dimension: 0.300" Dia (7.62mm) Height - Seated (Max): 0.480" (12.19mm) Standard Package: 1 Mounting: Through Hole Voltage - Rated: 125 V Q @ Freq: 3000 @ 100MHz Dielectric Material: Air Adjustment Type: Top Capacitance Range: 1 ~ 14pF Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8532.30.0090 Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Trimmers, Variable Capacitors - 1328375-AD14 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1328375-AD14
Capacitors - Trimmers, Variable Capacitors 1328375-AD14
Manufacturer: Knowles Voltronics Win Source Part Number: 1328375-AD14 Category: Capacitors>Trimmers, Variable Capacitors Packaging: Bulk Features: General Purpose Size / Dimension: 0.300" Dia (7.62mm) Height - Seated (Max): 0.480" (12.19mm) Standard Package: 1 Mounting: Through Hole Voltage - Rated: 125 V Q @ Freq: 3000 @ 100MHz Dielectric Material: Air Adjustment Type: Top Capacitance Range: 1 ~ 14pF Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8532.30.0090 Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: Knowles Voltronics
Win Source Part Number: 1328375-AD14
Category: Capacitors>Trimmers, Variable Capacitors
Packaging: Bulk
Features: General Purpose
Size / Dimension: 0.300" Dia (7.62mm)
Height - Seated (Max): 0.480" (12.19mm)
Standard Package: 1
Mounting: Through Hole
Voltage - Rated: 125 V
Q @ Freq: 3000 @ 100MHz
Dielectric Material: Air
Adjustment Type: Top
Capacitance Range: 1 ~ 14pF
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78
HTSUS: 8532.30.0090
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Singapore, Singapore
14PF 125V Capacitor
65-AD14
14PF 125V Capacitor 65-AD14
CAP TRIMMER 1-14PF 125V TH Product overview: AD14 from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-AD14 can be used for catalog matching and distributor lookup.

CAP TRIMMER 1-14PF 125V TH Product overview: AD14 from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-AD14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - AD14 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
AD14
Trimmers, Variable Capacitors AD14
CAP TRIMMER 1-14PF 125V TH

CAP TRIMMER 1-14PF 125V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1328375-AD14 65-AD14 AD14
Product Name Capacitors - Trimmers, Variable Capacitors 14PF 125V Capacitor Trimmers, Variable Capacitors
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Capacitance Range 1.00E-6 to 1.40E-5 microF 1.00E-6 to 1.40E-5 microF
WVDC 125 volts 125 volts
WVAC 125 volts 125 volts
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details