Knowles Hiteca Multilayer Ceramic Capacitors Hiteca Stable Low Loss AEC-Q200 - Hiteca - Hiteca%E2%84%A2-Multilayer-Ceramic-Capacitors

Description
For power electronics used in high-temperature environments such as electric vehicles or industrial applications, you can’t afford to protect your capacitors with cooling systems that can add weight and increase your product’s overall footprint. Instead, discover how our Hiteca™ range of multilayer ceramic capacitors delivers low losses while offering high, stable capacitance up to maximum voltage and temperature. Through our unique, patented dielectric system, Hiteca™ MLCCs are able to achieve a capacitance aging rate of 0% per decade, and a typical capacitance reduction of <45% at full rated voltage. This makes them the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for snubber capacitors. And with lower self-heating properties and low loss operation, they can also handle higher ripple currents than conventional ceramic capacitors. Talk to us today to learn more about our Hiteca™ MLCCs, and explore how they can help you ensure the performance and reliability of your power electronics in a wider range of operating conditions. Features High Capacitance, High Voltage Low loss AC operation Non-piezo construction Series of part numbers 1206-2225 Up to 2000Vdc Benefits High capacitance Capacitance stability over temperature and voltage Zero capacitance aging Lower parasitic losses under common operating conditions Applications Power supply Industrial Automotive/Inverter/ Filtering/Smoothing Ripple current smoothing Snubber capacitors
Request a Quote Datasheet
Description
For power electronics used in high-temperature environments such as electric vehicles or industrial applications, you can’t afford to protect your capacitors with cooling systems that can add weight and increase your product’s overall footprint. Instead, discover how our Hiteca™ range of multilayer ceramic capacitors delivers low losses while offering high, stable capacitance up to maximum voltage and temperature. Through our unique, patented dielectric system, Hiteca™ MLCCs are able to achieve a capacitance aging rate of 0% per decade, and a typical capacitance reduction of <45% at full rated voltage. This makes them the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for snubber capacitors. And with lower self-heating properties and low loss operation, they can also handle higher ripple currents than conventional ceramic capacitors. Talk to us today to learn more about our Hiteca™ MLCCs, and explore how they can help you ensure the performance and reliability of your power electronics in a wider range of operating conditions. Features High Capacitance, High Voltage Low loss AC operation Non-piezo construction Series of part numbers 1206-2225 Up to 2000Vdc Benefits High capacitance Capacitance stability over temperature and voltage Zero capacitance aging Lower parasitic losses under common operating conditions Applications Power supply Industrial Automotive/Inverter/ Filtering/Smoothing Ripple current smoothing Snubber capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hiteca Multilayer Ceramic Capacitors Hiteca Stable Low Loss -  - Knowles
Cazenovia, NY, United States
Hiteca Multilayer Ceramic Capacitors Hiteca Stable Low Loss
Hiteca Multilayer Ceramic Capacitors Hiteca Stable Low Loss
For power electronics used in high-temperature environments such as electric vehicles or industrial applications, you can’t afford to protect your capacitors with cooling systems that can add weight and increase your product’s overall footprint. Instead, discover how our Hiteca™ range of multilayer ceramic capacitors delivers low losses while offering high, stable capacitance up to maximum voltage and temperature. Through our unique, patented dielectric system, Hiteca™ MLCCs are able to achieve a capacitance aging rate of 0% per decade, and a typical capacitance reduction of <45% at full rated voltage. This makes them the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for snubber capacitors. And with lower self-heating properties and low loss operation, they can also handle higher ripple currents than conventional ceramic capacitors. Talk to us today to learn more about our Hiteca™ MLCCs, and explore how they can help you ensure the performance and reliability of your power electronics in a wider range of operating conditions. Features High Capacitance, High Voltage Low loss AC operation Non-piezo construction Series of part numbers 1206-2225 Up to 2000Vdc Benefits High capacitance Capacitance stability over temperature and voltage Zero capacitance aging Lower parasitic losses under common operating conditions Applications Power supply Industrial Automotive/Inverter/ Filtering/Smoothing Ripple current smoothing Snubber capacitors

For power electronics used in high-temperature environments such as electric vehicles or industrial applications, you can’t afford to protect your capacitors with cooling systems that can add weight and increase your product’s overall footprint. Instead, discover how our Hiteca™ range of multilayer ceramic capacitors delivers low losses while offering high, stable capacitance up to maximum voltage and temperature.
Through our unique, patented dielectric system, Hiteca™ MLCCs are able to achieve a capacitance aging rate of 0% per decade, and a typical capacitance reduction of <45% at full rated voltage. This makes them the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for snubber capacitors. And with lower self-heating properties and low loss operation, they can also handle higher ripple currents than conventional ceramic capacitors. Talk to us today to learn more about our Hiteca™ MLCCs, and explore how they can help you ensure the performance and reliability of your power electronics in a wider range of operating conditions.
Features

  • High Capacitance, High Voltage
  • Low loss AC operation
  • Non-piezo construction
  • Series of part numbers 1206-2225
  • Up to 2000Vdc

Benefits

  • High capacitance
  • Capacitance stability over temperature and voltage
  • Zero capacitance aging
  • Lower parasitic losses under common operating conditions

Applications

  • Power supply
  • Industrial
  • Automotive/Inverter/Filtering/Smoothing
  • Ripple current smoothing
  • Snubber capacitors
Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name Hiteca Multilayer Ceramic Capacitors Hiteca Stable Low Loss
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers