Knowles Trimmers, Variable Capacitors 9628

Description
5 ~ 15pF Trimmer Capacitor 250V Top Through Hole
Request a Quote
Description
5 ~ 15pF Trimmer Capacitor 250V Top Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lingto Electronic Limited part number 9628 is a variable capacitor trimmer designed for applications requiring precise capacitance adjustments. It offers a capacitance range of 5 to 15 picofarads and is rated for a voltage of 250V. The trimmer features a square drive tuning mechanism, allowing for easy adjustments. The dimensions include a rotor size of .030 square and a disk size of .085±.015 inches. This component is RoHS compliant, ensuring it meets environmental standards. The specifications make it suitable for various electronic applications where fine-tuning of capacitance is necessary.

Datasheet Summary
Powered by GS/AI

The Lingto Electronic Limited part number 9628 is a variable capacitor trimmer designed for applications requiring precise capacitance adjustments. It offers a capacitance range of 5 to 15 picofarads and is rated for a voltage of 250V. The trimmer features a square drive tuning mechanism, allowing for easy adjustments. The dimensions include a rotor size of .030 square and a disk size of .085±.015 inches. This component is RoHS compliant, ensuring it meets environmental standards. The specifications make it suitable for various electronic applications where fine-tuning of capacitance is necessary.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1956-9628-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-9628-ND
Trimmers, Variable Capacitors 1956-9628-ND
5 ~ 15pF Trimmer Capacitor 250V Top Through Hole

5 ~ 15pF Trimmer Capacitor 250V Top Through Hole

Buy Now Datasheet
Trimmers, Variable Capacitors - 9628 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
9628
Trimmers, Variable Capacitors 9628
CAP TRIMMER 5-15PF 250V TH

CAP TRIMMER 5-15PF 250V TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1956-9628-ND 9628
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Capacitance Type Variable Variable
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 5.00E-6 to 1.50E-5 microF 5.00E-6 to 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers