Knowles Ceramic Capacitors C06CF390F-9ZN-X0T

Description
HIGH-Q MLCC (CF): 0603, 39 PF (1
Request a Quote Datasheet
Description
HIGH-Q MLCC (CF): 0603, 39 PF (1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-C06CF390F-9ZN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 0603, 39 PF (1

HIGH-Q MLCC (CF): 0603, 39 PF (1

Buy Now Datasheet
Ceramic Capacitors - 1761-C06CF390F-9ZN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 0603, 39 PF (1

HIGH-Q MLCC (CF): 0603, 39 PF (1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1761-C06CF390F-9ZN-X0TTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers