1 ~ 4.5pF Trimmer Capacitor 250V Top Surface Mount
CAP TRIMMER 1-4.5PF 250V SMD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1956-1077-ND | 9410-0 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | |
| Capacitance Type | Variable | Variable |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |