Knowles Capacitors - Trimmers, Variable Capacitors AF14

Description
Win Source Part Number: 1381368-AF14 Category: Capacitors>Trimmers, Variable Capacitors Series: A Features: General Purpose Package: Bulk Size / Dimension: 0.300" Dia (7.62mm) Height - Seated (Max): 0.480" (12.19mm) Standard Package: 1 pcs Voltage - Rated: 125 V Q @ Freq: 3000 @ 100MHz Dielectric Material: Air Adjustment Type: Top Capacitance Range: 1 ~ 14pF Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: Knowles Voltronics Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381368-AF14 Category: Capacitors>Trimmers, Variable Capacitors Series: A Features: General Purpose Package: Bulk Size / Dimension: 0.300" Dia (7.62mm) Height - Seated (Max): 0.480" (12.19mm) Standard Package: 1 pcs Voltage - Rated: 125 V Q @ Freq: 3000 @ 100MHz Dielectric Material: Air Adjustment Type: Top Capacitance Range: 1 ~ 14pF Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: Knowles Voltronics Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Trimmers, Variable Capacitors - 1381368-AF14 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1381368-AF14
Capacitors - Trimmers, Variable Capacitors 1381368-AF14
Win Source Part Number: 1381368-AF14 Category: Capacitors>Trimmers, Variable Capacitors Series: A Features: General Purpose Package: Bulk Size / Dimension: 0.300" Dia (7.62mm) Height - Seated (Max): 0.480" (12.19mm) Standard Package: 1 pcs Voltage - Rated: 125 V Q @ Freq: 3000 @ 100MHz Dielectric Material: Air Adjustment Type: Top Capacitance Range: 1 ~ 14pF Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: Knowles Voltronics Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381368-AF14
Category: Capacitors>Trimmers, Variable Capacitors
Series: A
Features: General Purpose
Package: Bulk
Size / Dimension: 0.300" Dia (7.62mm)
Height - Seated (Max): 0.480" (12.19mm)
Standard Package: 1 pcs
Voltage - Rated: 125 V
Q @ Freq: 3000 @ 100MHz
Dielectric Material: Air
Adjustment Type: Top
Capacitance Range: 1 ~ 14pF
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.30.0090
Mfr: Knowles Voltronics
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-AF14-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-AF14-ND
Trimmers, Variable Capacitors 1674-AF14-ND
1 ~ 14pF Trimmer Capacitor 125V Top Through Hole

1 ~ 14pF Trimmer Capacitor 125V Top Through Hole

Buy Now Datasheet
Singapore, Singapore
14PF 125V Capacitor
65-AF14
14PF 125V Capacitor 65-AF14
CAP TRIMMER 1-14PF 125V TH Product overview: AF14 from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-AF14 can be used for catalog matching and distributor lookup.

CAP TRIMMER 1-14PF 125V TH Product overview: AF14 from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-AF14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - AF14 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
AF14
Trimmers, Variable Capacitors AF14
CAP TRIMMER 1-14PF 125V TH

CAP TRIMMER 1-14PF 125V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1381368-AF14 1674-AF14-ND 65-AF14 AF14
Product Name Capacitors - Trimmers, Variable Capacitors Trimmers, Variable Capacitors 14PF 125V Capacitor Trimmers, Variable Capacitors
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Capacitance Range 1.00E-6 to 1.40E-5 microF 1.00E-6 to 1.40E-5 microF 1.00E-6 to 1.40E-5 microF
WVDC 125 volts 125 volts
WVAC 125 volts 125 volts
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers