The StackiCap™ range offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium. For example, a standard 150nF chip in a 8060 case size is now available in a much smaller 3640 case size.
Knowles’s unique patented* construction and FlexiCap™ termination material make the StackiCap™ range suitable for applications including: power supplies, lighting, aerospace electronics and high voltage applications where a large amount of capacitance is required.
Maximum capacitance
Up to 5.6µF
Maximum voltage
Up to 2kV
Insulation resistance
Time Constant (RxCr) (whichever is the least - 500s or 500MΩ)
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | StackiCap Standard & High Voltage |
| Configuration / Form Factor | Leaded Capacitor |