Knowles Precision Devices Ceramic Capacitors C06CF2R2B-9ZN-X1T

Description
CAP CER 0603
Request a Quote Datasheet
Description
CAP CER 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-C06CF2R2B-9ZN-X1TCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603

CAP CER 0603

Buy Now Datasheet
Ceramic Capacitors - 1763-C06CF2R2B-9ZN-X1TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06CF2R2B-9ZN-X1TDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603

CAP CER 0603

Buy Now Datasheet
Ceramic Capacitors - C06CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C06CF2R2B-9ZN-X1T
Ceramic Capacitors C06CF2R2B-9ZN-X1T
CAP CER 0603

CAP CER 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1763-C06CF2R2B-9ZN-X1TCT-ND 1763-C06CF2R2B-9ZN-X1TDKR-ND C06CF2R2B-9ZN-X1T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details