Knowles Ceramic Capacitors C06CF2R7B-9ZN-X1T

Description
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-C06CF2R7B-9ZN-X1TTR-ND - DigiKey
Thief River Falls, MN, United States
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06CF2R7B-9ZN-X1TDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603

CAP CER 0603

Buy Now Datasheet
Ceramic Capacitors - 1763-C06CF2R7B-9ZN-X1TCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603

CAP CER 0603

Buy Now Datasheet
Ceramic Capacitors - C06CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C06CF2R7B-9ZN-X1T
Ceramic Capacitors C06CF2R7B-9ZN-X1T
CAP CER 0603

CAP CER 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C06CF2R7B-9ZN-X1T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C06CF2R7B-9ZN-X1T
Capacitors - Ceramic Capacitors C06CF2R7B-9ZN-X1T
CAP CER 0603

CAP CER 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1763-C06CF2R7B-9ZN-X1TTR-ND 1763-C06CF2R7B-9ZN-X1TDKR-ND C06CF2R7B-9ZN-X1T C06CF2R7B-9ZN-X1T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers