Knowles Ceramic Capacitors C06BL851X-5UN-X0T

Description
850pF 50V Ceramic Capacitor 0603 (1608 Metric)
Request a Quote Datasheet
Description
850pF 50V Ceramic Capacitor 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-C06BL851X-5UN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
850pF 50V Ceramic Capacitor 0603 (1608 Metric)

850pF 50V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-5UN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
850pF 50V Ceramic Capacitor 0603 (1608 Metric)

850pF 50V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-5UN-X0TDKR-ND - DigiKey
Thief River Falls, MN, United States
850pF 50V Ceramic Capacitor 0603 (1608 Metric)

850pF 50V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C06BL851X-5UN-X0T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C06BL851X-5UN-X0T
Ceramic Capacitors C06BL851X-5UN-X0T
CAP CER 850PF 50V 0603

CAP CER 850PF 50V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1763-C06BL851X-5UN-X0TCT-ND 1763-C06BL851X-5UN-X0TDKR-ND C06BL851X-5UN-X0T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - C11CF2R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers