Knowles Precision Devices Trimmers, Variable Capacitors 8052

Description
0.8 ~ 10pF Trimmer Capacitor 250V Top Through Hole
Request a Quote Datasheet
Description
0.8 ~ 10pF Trimmer Capacitor 250V Top Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1956-8052-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-8052-ND
Trimmers, Variable Capacitors 1956-8052-ND
0.8 ~ 10pF Trimmer Capacitor 250V Top Through Hole

0.8 ~ 10pF Trimmer Capacitor 250V Top Through Hole

Buy Now Datasheet
Capacitors - Trimmers, Variable Capacitors - 1380411-8052 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1380411-8052
Capacitors - Trimmers, Variable Capacitors 1380411-8052
Win Source Part Number: 1380411-8052 Category: Capacitors>Trimmers, Variable Capacitors Features: General Purpose Package: Bulk Size / Dimension: 0.295" Dia (7.49mm) Standard Package: 10 pcs Voltage - Rated: 250 V Q @ Freq: 5000 @ 100MHz Dielectric Material: Air Adjustment Type: Top Capacitance Range: 0.8 ~ 10pF Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8533.40.8070 Mfr: Knowles Johanson Manufacturing California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380411-8052
Category: Capacitors>Trimmers, Variable Capacitors
Features: General Purpose
Package: Bulk
Size / Dimension: 0.295" Dia (7.49mm)
Standard Package: 10 pcs
Voltage - Rated: 250 V
Q @ Freq: 5000 @ 100MHz
Dielectric Material: Air
Adjustment Type: Top
Capacitance Range: 0.8 ~ 10pF
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8533.40.8070
Mfr: Knowles Johanson Manufacturing
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Trimmers, Variable Capacitors - 8052 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
8052
Trimmers, Variable Capacitors 8052
CAP TRIMMER 0.8-10PF 250V TH

CAP TRIMMER 0.8-10PF 250V TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1956-8052-ND 1380411-8052 8052
Product Name Trimmers, Variable Capacitors Capacitors - Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Applications General Purpose
Capacitance Type Variable Variable
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Capacitance Range 8.00E-7 to 1.00E-5 microF 8.00E-7 to 1.00E-5 microF 8.00E-7 to 1.00E-5 microF
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details