Knowles Trimmers, Variable Capacitors 9402-0

Description
0.5 ~ 2.5pF Trimmer Capacitor 250V Top Surface Mount
Request a Quote
Description
0.5 ~ 2.5pF Trimmer Capacitor 250V Top Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9402-0 is a surface-mount variable capacitor trimmer with a capacitance range of 0.5 to 2.5 pF and a voltage rating of 250V. It is designed for applications requiring precise tuning and adjustment. The component features a tuning resolution that allows for fine adjustments, making it suitable for RF applications. The trimmer is available in tape and reel packaging, with 1500 units per reel, facilitating automated assembly processes. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This trimmer is ideal for engineers looking for a compact and reliable solution for tuning circuits in various electronic devices.

Datasheet Summary
Powered by GS/AI

The 9402-0 is a surface-mount variable capacitor trimmer with a capacitance range of 0.5 to 2.5 pF and a voltage rating of 250V. It is designed for applications requiring precise tuning and adjustment. The component features a tuning resolution that allows for fine adjustments, making it suitable for RF applications. The trimmer is available in tape and reel packaging, with 1500 units per reel, facilitating automated assembly processes. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This trimmer is ideal for engineers looking for a compact and reliable solution for tuning circuits in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1956-1072-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-1072-ND
Trimmers, Variable Capacitors 1956-1072-ND
0.5 ~ 2.5pF Trimmer Capacitor 250V Top Surface Mount

0.5 ~ 2.5pF Trimmer Capacitor 250V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 9402-0 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
9402-0
Trimmers, Variable Capacitors 9402-0
CAP TRIMMER 0.5-2.5PF 250V SMD

CAP TRIMMER 0.5-2.5PF 250V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1956-1072-ND 9402-0
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Capacitance Type Variable Variable
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details