Knowles Ceramic Capacitors C06BL851X-1ZN-X0T

Description
850pF 100V Ceramic Capacitor 0603 (1608 Metric)
Request a Quote Datasheet
Description
850pF 100V Ceramic Capacitor 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-C06BL851X-1ZN-X0TDKR-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-1ZN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-1ZN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-C06BL851X-1ZN-X0TDKR-ND 1763-C06BL851X-1ZN-X0TCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details