0.5 ~ 2.5pF Trimmer Capacitor 250V Top Surface Mount
0.5 ~ 2.5pF Trimmer Capacitor 250V Top Surface Mount
0.5 ~ 2.5pF Trimmer Capacitor 250V Top Surface Mount
CAP TRIMMER 0.5-2.5PF 250V SMD
| DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1956-1065-1-ND | 1956-1065-6-ND | 9402-0SL-1R3 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | |
| Capacitance Type | Variable | Variable | Variable |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |