HIGH-Q MLCC (UL): 0402, 0.6 PF (
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1761-C04UL0R6B-6ZN-X0TTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 200 volts |