Knowles Capacitors - Ceramic Capacitors C06BL851X-1UN-X0T

Description
Win Source Part Number: 1338326-C06BL851X-1U N-X0T Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.060" L x 0.031" W (1.52mm x 0.79mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 850 pF Voltage - Rated: 100V Thickness (Max): 0.036" (0.91mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Novacap Base Product Number: C06BL California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338326-C06BL851X-1U N-X0T Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.060" L x 0.031" W (1.52mm x 0.79mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 850 pF Voltage - Rated: 100V Thickness (Max): 0.036" (0.91mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Novacap Base Product Number: C06BL California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1338326-C06BL851X-1UN-X0T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1338326-C06BL851X-1UN-X0T
Capacitors - Ceramic Capacitors 1338326-C06BL851X-1UN-X0T
Win Source Part Number: 1338326-C06BL851X-1U N-X0T Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.060" L x 0.031" W (1.52mm x 0.79mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 850 pF Voltage - Rated: 100V Thickness (Max): 0.036" (0.91mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Novacap Base Product Number: C06BL California Prop 65: Warning Information

Win Source Part Number: 1338326-C06BL851X-1UN-X0T
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Size / Dimension: 0.060" L x 0.031" W (1.52mm x 0.79mm)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 850 pF
Voltage - Rated: 100V
Thickness (Max): 0.036" (0.91mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Novacap
Base Product Number: C06BL
California Prop 65: Warning Information

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-1UN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-1UN-X0TDKR-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06BL851X-1UN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
850pF 100V Ceramic Capacitor 0603 (1608 Metric)

850pF 100V Ceramic Capacitor 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1338326-C06BL851X-1UN-X0T 1763-C06BL851X-1UN-X0TTR-ND 1763-C06BL851X-1UN-X0TDKR-ND
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.50E-4 microF
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers