Knowles Ceramic Capacitors C06CF1R0B-9ZN-X1T

Description
1pF ±0.1pF 250V Ceramic Capacitor CL 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 250V Ceramic Capacitor CL 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-C06CF1R0B-9ZN-X1TDKR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 250V Ceramic Capacitor CL 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor CL 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06CF1R0B-9ZN-X1TTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 250V Ceramic Capacitor CL 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor CL 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-C06CF1R0B-9ZN-X1TCT-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 250V Ceramic Capacitor CL 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor CL 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-C06CF1R0B-9ZN-X1TDKR-ND 1763-C06CF1R0B-9ZN-X1TTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers