Knowles Trimmers, Variable Capacitors AP10HV

Description
1 ~ 10pF Trimmer Capacitor 1000V Side Through Hole
Request a Quote
Description
1 ~ 10pF Trimmer Capacitor 1000V Side Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP10HV is a high voltage PTFE trimmer capacitor designed for applications requiring reliability and performance at frequencies up to 1.5 GHz. It features a capacitance range of 1.0 to 10.0 pF and a DC working voltage of 1000V, with a DC withstanding voltage of 2000V. The capacitor exhibits a minimum Q factor of over 2000 at 100 MHz, ensuring efficient performance in RF applications. This component is internally sealed, which prevents ionization, making it suitable for high altitude and high voltage environments. It operates effectively within a temperature range of -65°C to +125°C and is designed for a rotational life of 600 turns. The tuning torque is adjustable between 0.05 to 5.0 in-oz, providing flexibility in tuning applications. Additional features include extreme stability under shock and vibration, internal stops, and options for non-magnetic configurations. The AP10HV is also available with extended shaft options for enhanced usability.

Datasheet Summary
Powered by GS/AI

The AP10HV is a high voltage PTFE trimmer capacitor designed for applications requiring reliability and performance at frequencies up to 1.5 GHz. It features a capacitance range of 1.0 to 10.0 pF and a DC working voltage of 1000V, with a DC withstanding voltage of 2000V. The capacitor exhibits a minimum Q factor of over 2000 at 100 MHz, ensuring efficient performance in RF applications. This component is internally sealed, which prevents ionization, making it suitable for high altitude and high voltage environments. It operates effectively within a temperature range of -65°C to +125°C and is designed for a rotational life of 600 turns. The tuning torque is adjustable between 0.05 to 5.0 in-oz, providing flexibility in tuning applications. Additional features include extreme stability under shock and vibration, internal stops, and options for non-magnetic configurations. The AP10HV is also available with extended shaft options for enhanced usability.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1674-1049-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1049-ND
Trimmers, Variable Capacitors 1674-1049-ND
1 ~ 10pF Trimmer Capacitor 1000V Side Through Hole

1 ~ 10pF Trimmer Capacitor 1000V Side Through Hole

Buy Now Datasheet
Trimmers, Variable Capacitors - AP10HV - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
AP10HV
Trimmers, Variable Capacitors AP10HV
CAP TRIMMER 1-10PF 1000V TH

CAP TRIMMER 1-10PF 1000V TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1674-1049-ND AP10HV
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Applications General Purpose
Capacitance Type Variable Variable
Operating Temperature -65 to 125 C (-85 to 257 F)
Electrostatic Capacitors Polytetrafluoroethylene (PTFE) Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers