Samtec Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 223 224 225 226 227 228 229 230 231 232 233 234 235 240 250 260 270 280 290 300 350 400 450 500 550 915
Product Name Notes
Double Row Available up to 20 Contacts Per Row Gold and Tin Plating
Right Angle Positions/Contacts: 8P8C Multiple Ports Gold Plating
Through Hole and Surface Mount Available up to 36 Pins Per Row Single and Double Row Tin and Selective Gold
Through Hole and Surface Mount Available up to 50 Pins Per Row Four Row Selective Gold and Palladium Nickel Plating

<< Prev Next >>