Samtec Inc. Electronic Connector MODS-E-6P6C-L-S

Description
CONN MOD JACK 6P6C VERT SHIELDED Product overview: MODS-E-6P6C-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-MODS-E-6P6C-L-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN MOD JACK 6P6C VERT SHIELDED Product overview: MODS-E-6P6C-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-MODS-E-6P6C-L-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 366-MODS-E-6P6C-L-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
366-MODS-E-6P6C-L-S
Electronic Connector 366-MODS-E-6P6C-L-S
CONN MOD JACK 6P6C VERT SHIELDED Product overview: MODS-E-6P6C-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-MODS-E-6P6C-L-S can be used for catalog matching and distributor lookup.

CONN MOD JACK 6P6C VERT SHIELDED Product overview: MODS-E-6P6C-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-MODS-E-6P6C-L-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - MODS-E-6P6C-L-S - 927657-MODS-E-6P6C-L-S - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - MODS-E-6P6C-L-S
927657-MODS-E-6P6C-L-S
Modular Connectors - MODS-E-6P6C-L-S 927657-MODS-E-6P6C-L-S
Manufacturer: Samtec Inc. Win Source Part Number: 927657-MODS-E-6P6C-L -S Series: MODS-E Operating Temperature Range: -25°C ~ 90°C Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded Cat3 Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 927657-MODS-E-6P6C-L-S
Series: MODS-E
Operating Temperature Range: -25°C ~ 90°C
Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded Cat3
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 366-MODS-E-6P6C-L-S 927657-MODS-E-6P6C-L-S
Product Name Electronic Connector Modular Connectors - MODS-E-6P6C-L-S
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details