Samtec Inc. Rectangular Connectors - MOLC-139-31-S-Q MOLC-139-31-S-Q

Description
Manufacturer: Samtec Inc. Win Source Part Number: 855857-MOLC-139-31-S -Q Series: FOURRAY™ MOLC Features: Connector Header position Package: Bulk Family Name: MOLC-139 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 855857-MOLC-139-31-S -Q Series: FOURRAY™ MOLC Features: Connector Header position Package: Bulk Family Name: MOLC-139 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - MOLC-139-31-S-Q - 855857-MOLC-139-31-S-Q - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MOLC-139-31-S-Q
855857-MOLC-139-31-S-Q
Rectangular Connectors - MOLC-139-31-S-Q 855857-MOLC-139-31-S-Q
Manufacturer: Samtec Inc. Win Source Part Number: 855857-MOLC-139-31-S -Q Series: FOURRAY™ MOLC Features: Connector Header position Package: Bulk Family Name: MOLC-139 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 855857-MOLC-139-31-S-Q
Series: FOURRAY™ MOLC
Features: Connector Header position
Package: Bulk
Family Name: MOLC-139
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now
Electronic Connector - 314-MOLC-139-31-S-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
314-MOLC-139-31-S-Q
Electronic Connector 314-MOLC-139-31-S-Q
CONN HEADER VERT 156POS 1.27MM Product overview: MOLC-139-31-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MOLC-139-31-S-Q can be used for catalog matching and distributor lookup.

CONN HEADER VERT 156POS 1.27MM Product overview: MOLC-139-31-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MOLC-139-31-S-Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 855857-MOLC-139-31-S-Q 314-MOLC-139-31-S-Q
Product Name Rectangular Connectors - MOLC-139-31-S-Q Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Right Angle BNC Female to BNC Male, Adapter - 9239 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details