Samtec Inc. Electronic Connector MNT-108-BK-T

Description
.100 C.L. SHUNT STRIP Product overview: MNT-108-BK-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-MNT-108-BK-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.100 C.L. SHUNT STRIP Product overview: MNT-108-BK-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-MNT-108-BK-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-MNT-108-BK-T
Electronic Connector 304-MNT-108-BK-T
.100 C.L. SHUNT STRIP Product overview: MNT-108-BK-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-MNT-108-BK-T can be used for catalog matching and distributor lookup.

.100 C.L. SHUNT STRIP Product overview: MNT-108-BK-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-MNT-108-BK-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1168423-MNT-108-BK-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1168423-MNT-108-BK-T
Connectors, Interconnects - Shunts, Jumpers 1168423-MNT-108-BK-T
Win Source Part Number: 1168423-MNT-108-BK-T Category: Connectors, Interconnects>Shunts , Jumpers Series: MNT Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Tin Package: Bulk Gender: Female Sockets Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 16 (2 x 8) Height: 0.240" (6.10mm) Alternative Parts (Cross-Reference): MNT-108-BK-T.; MNT108BKT; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Samtec Inc. Other Names: SAM11523,MNT-108-BK- T-ND Base Product Number: MNT-108

Win Source Part Number: 1168423-MNT-108-BK-T
Category: Connectors, Interconnects>Shunts, Jumpers
Series: MNT
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Tin
Package: Bulk
Gender: Female Sockets
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 16 (2 x 8)
Height: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): MNT-108-BK-T.; MNT108BKT;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Samtec Inc.
Other Names: SAM11523,MNT-108-BK-T-ND
Base Product Number: MNT-108

Buy Now Datasheet
Conn Shunt F 16 POS 2.54mm ST - 680-MNT-108-BK-T - Utmel Electronic Limited
Hong Kong, China
Conn Shunt F 16 POS 2.54mm ST
680-MNT-108-BK-T
Conn Shunt F 16 POS 2.54mm ST 680-MNT-108-BK-T
Conn Shunt F 16 POS 2.54mm ST

Conn Shunt F 16 POS 2.54mm ST

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 304-MNT-108-BK-T 1168423-MNT-108-BK-T 680-MNT-108-BK-T
Product Name Electronic Connector Connectors, Interconnects - Shunts, Jumpers Conn Shunt F 16 POS 2.54mm ST
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 1124-CFF.1S.275.PTCA12G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details