Samtec Inc. Connectors, Interconnects - Shunts, Jumpers MNT-108-BK-G

Description
Win Source Part Number: 995013-MNT-108-BK-G Category: Connectors, Interconnects>Shunts , Jumpers Series: MNT Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Gender: Female Sockets Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 16 (2 x 8) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM9719 Base Product Number: MNT-108
Request a Quote Datasheet
Description
Win Source Part Number: 995013-MNT-108-BK-G Category: Connectors, Interconnects>Shunts , Jumpers Series: MNT Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Gender: Female Sockets Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 16 (2 x 8) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM9719 Base Product Number: MNT-108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers - 995013-MNT-108-BK-G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
995013-MNT-108-BK-G
Connectors, Interconnects - Shunts, Jumpers 995013-MNT-108-BK-G
Win Source Part Number: 995013-MNT-108-BK-G Category: Connectors, Interconnects>Shunts , Jumpers Series: MNT Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Gender: Female Sockets Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 16 (2 x 8) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM9719 Base Product Number: MNT-108

Win Source Part Number: 995013-MNT-108-BK-G
Category: Connectors, Interconnects>Shunts, Jumpers
Series: MNT
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Gender: Female Sockets
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 16 (2 x 8)
Height: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9719
Base Product Number: MNT-108

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
304-MNT-108-BK-G
Electronic Connector 304-MNT-108-BK-G
.100 C.L. SHUNT STRIP Product overview: MNT-108-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-MNT-108-BK-G can be used for catalog matching and distributor lookup.

.100 C.L. SHUNT STRIP Product overview: MNT-108-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-MNT-108-BK-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 995013-MNT-108-BK-G 304-MNT-108-BK-G
Product Name Connectors, Interconnects - Shunts, Jumpers Electronic Connector
Current Rating 3.9 amps 3.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1174-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details