QCF BKR 2P 50A 120/240VAC
CIRCUIT BREAKER, QUICKLAG, TYPE QCF, 2P, 1PH, 50A, 120/240V, 10KA@120V/240V, STANDARD INTERRUPTING CAPACITY, FEED-THRU, FRONT-MOUNTED, UL LISTED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5730-QCF2050-ND | 5472956 | QCF2050 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | CHGP Miniature |
| Rated Current | 50 amps | ||
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator |