MOLDED CASE CIRCUIT BREAKER, QUICKLAG, TYPE QC, 2 POLE, 1 PHASE, 35 AMP, 120/240 VAC, 10 KA @ 240 V, STANDARD INTERRUPTING CAPACITY, 40C, FEED-THRU, LI - LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS AND LINE & LOAD SIDE LUG TERMINALS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 5487453 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts |