Eaton Corp. / Commercial Controls Division Din Rail Mount Circuit Breaker WMZT1C40

Description
CIRCUIT BREAKER, 40 AMP, 1 POLE, C-CURVE, DIN-RAIL, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, 40 AMP, 1 POLE, C-CURVE, DIN-RAIL, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 19570439 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
19570439
Din Rail Mount Circuit Breaker 19570439
CIRCUIT BREAKER, 40 AMP, 1 POLE, C-CURVE, DIN-RAIL, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 40 AMP, 1 POLE, C-CURVE, DIN-RAIL, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CIRCUIT BREAKER, TYPE WMZT,10KA,1 POLE,40A,C CURVE - 70057605 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER, TYPE WMZT,10KA,1 POLE,40A,C CURVE
70057605
CIRCUIT BREAKER, TYPE WMZT,10KA,1 POLE,40A,C CURVE 70057605
Optimum and Efficient Protection for Every Application Optimum product quality, tested reliability and safety stand for best protection of personnel, installations and plant. Eaton's WMZT DIN rail mountable circuit breaker is designed for use in branch service applications. WMZT branch circuit breakers are available in two terminal configurations; standard box terminals that accept multiple conductors and ring-tongue terminals, ideally suited to demanding requirements of the semi-conductor industry. All breakers mount on standard 35 mm DIN rail. Bus connectors and feeder terminal facilitate mounting and wiring of multiple miniature circuit breaker arrays in control panel assemblies. WMZT circuit breakers can also be reverse feed. Features Complete Range of UL 489 Listed DIN Rail Mounted Miniature Circuit Breakers up to 40 Ampere Current Rating Complete Family Rated for 10 kAIC @ 277/480 VAC Current Limiting Design Provides Fast Short Circuit Interruption That Reduces the Let-Through Energy, Which Can Damage the Circuit Suitable for Branch Circuit Device Protection Thermal-Magnetic Overcurrent Protection — Two Levels of Short Circuit Protection, Categorized by C and D Curves Trip-Free Design — Breaker Can Not Be Defeated by Holding the Handle in the “On“ Position Captive Screws Cannot Be Lost SWD (Switching Duty) — Suitable for Switching Fluorescent Lighting Loads (In 20 A) Fulfill UL 489, CSA C22.2 No.5 and Also IEC 60947-2 Standard For Use in Applications for Which UL 1077 or CSA C22.2 No.235 are Also Allowed Field Installable Shunt Trip and Auxiliary Switch Subsequent Mounting Separate Version for Ring Torque Connection (Type WMZT….T), Terminal Screws Can Be Removed (On Both Sides) Module Width of Only 17.7 mm (Per Pole) Contact Position Indicator (Red/Green) Easy Installation on DIN Rail Possibility for Sealing the Toggle in “On” or “Off” Position Typical Applications Feeder and Branch Circuit Protection Convenience Receptacle Circuits (Internal/External) Motor Control Circuits Load Circuits Leaving the Equipment (External) HACR Equipment (Heating, Air Conditioning, Refrigeration) PLC I/O Points Computers Power Supplies Power Conditioners Control Instrumentation Relays UPS

Optimum and Efficient Protection for Every Application Optimum product quality, tested reliability and safety stand for best protection of personnel, installations and plant. Eaton's WMZT DIN rail mountable circuit breaker is designed for use in branch service applications. WMZT branch circuit breakers are available in two terminal configurations; standard box terminals that accept multiple conductors and ring-tongue terminals, ideally suited to demanding requirements of the semi-conductor industry. All breakers mount on standard 35 mm DIN rail. Bus connectors and feeder terminal facilitate mounting and wiring of multiple miniature circuit breaker arrays in control panel assemblies. WMZT circuit breakers can also be reverse feed. Features

  • Complete Range of UL 489 Listed DIN Rail Mounted Miniature Circuit Breakers up to 40 Ampere Current Rating
  • Complete Family Rated for 10 kAIC @ 277/480 VAC
  • Current Limiting Design Provides Fast Short Circuit Interruption That Reduces the Let-Through Energy, Which Can Damage the Circuit
  • Suitable for Branch Circuit Device Protection
  • Thermal-Magnetic Overcurrent Protection — Two Levels of Short Circuit Protection, Categorized by C and D Curves
  • Trip-Free Design — Breaker Can Not Be Defeated by Holding the Handle in the “On“ Position
  • Captive Screws Cannot Be Lost
  • SWD (Switching Duty) — Suitable for Switching Fluorescent Lighting Loads (In 20 A)
  • Fulfill UL 489, CSA C22.2 No.5 and Also IEC 60947-2 Standard
  • For Use in Applications for Which UL 1077 or CSA C22.2 No.235 are Also Allowed
  • Field Installable Shunt Trip and Auxiliary Switch Subsequent Mounting
  • Separate Version for Ring Torque Connection (Type WMZT….T), Terminal Screws Can Be Removed (On Both Sides)
  • Module Width of Only 17.7 mm (Per Pole)
  • Contact Position Indicator (Red/Green)
  • Easy Installation on DIN Rail
  • Possibility for Sealing the Toggle in “On” or “Off” Position Typical Applications Feeder and Branch Circuit Protection
  • Convenience Receptacle Circuits (Internal/External)
  • Motor Control Circuits
  • Load Circuits Leaving the Equipment (External)
  • HACR Equipment (Heating, Air Conditioning, Refrigeration)
  • PLC I/O Points
  • Computers
  • Power Supplies
  • Power Conditioners
  • Control Instrumentation
  • Relays
  • UPS
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 19570439 70057605
Product Name Din Rail Mount Circuit Breaker CIRCUIT BREAKER, TYPE WMZT,10KA,1 POLE,40A,C CURVE
Rated Current 40 amps 40 amps
Number of Poles 1 1
Rated AC Voltage 240 volts
Rated DC Voltage 48 volts
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 20A - QMB-203-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T12-221S-1.5-ND - DigiKey
Specs
Rated Current 1.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details