Armstrong International Datasheets for Mixing Valves
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more
| Product Name | Notes |
|---|---|
| Armstrong Single Temperature Hose Stations Model 1032 Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and... | |
| Armstrong Single Temperature Hose Stations Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong... | |
| STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2031P — Premium STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is... | |
| STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2032P — Premium STEAMIX® Model 2032P is a steam/water mixing valve of brass/stainless steel construction. The valve is... | |
| STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2033P — Premium STEAMIX® Model 2033P is a steam/water mixing valve of brass/stainless steel construction. The valve is... | |
| The Brain® DMC40-40 DMC40-40 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital... | |
| The Brain® DMC40-40BS DMC40-40BS is a fully Digital Mixing Center (DMC), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in... | |
| The Brain® DMC40 DMC40 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital... | |
| The Brain® DMC40BS DMC40BS is a fully Digital Mixing Center (DMC), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in... | |
| The Brain® DMC50 DMC50 is a fully Digial Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital... | |
| The Brain® DMC50BS DMC50BS is a fully Digial Mixing Center (DMC), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in... | |
| The Brain® DMC80-80-80 DMC80-80-80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital... | |
| The Brain® DMC80-80-80BS DMC80-80-80BS is a fully Digital Mixing Center (DMC), with BrainScan® - hot water monitoring console, designed specifically to be the primary water temperature controller in a... | |
| The Brain® DMC80-80 DMC80-80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital... | |
| The Brain® DMC80-80BS DMC80-80BS is a fully Digital Mixing Center (DMC), with BrainScan® - hot water monitoring console, designed specifically to be the primary water temperature controller in a... | |
| The Brain® DMC80 DMC80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital... | |
| The Brain® DRV40 DRV40 Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced... | |
| The Brain® DRV40BS DRV40BS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped... | |
| The Brain® DRV40R DRV40R Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV40R is supplied with... | |
| The Brain® DRV40RBS DRV40RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped... | |
| The Brain® DRV50 DRV50 Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced... | |
| The Brain® DRV50BS DRV50BS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped... | |
| The Brain® DRV50R DRV50R Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV50R is supplied with... | |
| The Brain® DRV50RBS DRV50RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped... | |
| The Brain® DRV80 DRV80 Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced... | |
| The Brain® DRV80BS DRV80BS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped... | |
| The Brain® DRV80R DRV80R Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV80R is supplied with... | |
| The Brain® DRV80RBS DRV80RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped... | |
| Armstrong’s Condensate Cooler mixes hot condensate or hot water with a cold water supply to reduce the temperature to acceptable drain temperatures as required by city and state codes. It... | |
| Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit... | |
| STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended for use in various washing machines, vessel filling,... | |
| STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction with optional nickel-plated finish (VES). STEAMIX 2032 is supplied as standard with integral inlet supply risers comprising... | |
| STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4"... | |
| The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature... | |
| The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc... | |
| The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures... | |
| The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures... | |
| The shear action disc design of the E50S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures... | |
| Valve of brass/stainless steel (SS) construction. STEAMIX 2031 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves cross-linked by a SS bridge... |