Armstrong International Thermostatic Mixing Valve RADA® Series 3032

Description
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of Both inlet supplies. Complete assembly is mounted on a heavy-duty stainless steel backplate that is suitable for wall or column installation. Unit supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.
Datasheet
Description
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of Both inlet supplies. Complete assembly is mounted on a heavy-duty stainless steel backplate that is suitable for wall or column installation. Unit supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Mixing Valve RADA® Series - 3032 - Armstrong International
Three Rivers, MI, USA
Thermostatic Mixing Valve RADA® Series
3032
Thermostatic Mixing Valve RADA® Series 3032
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of Both inlet supplies. Complete assembly is mounted on a heavy-duty stainless steel backplate that is suitable for wall or column installation. Unit supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.

Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing
Valve (TMV) of disposable cartridge construction. TMV features
unique full range temperature control from full cold to field
adjustable maximum temperature limit stop in a single handle
turn. TMV can be set and locked to a single temperature and will
hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure
and/or temperature fluctuation/change.* Thermal shutdown
capability protects operator in the event of an inlet supply failure.
This model includes integral tandem valve comprising two (2)
full port ball valves cross-linked by a stainless steel bridge piece
and lever for simultaneous on/off control of Both inlet supplies.
Complete assembly is mounted on a heavy-duty stainless steel
backplate that is suitable for wall or column installation.
Unit supplied fully assembled and pressure tested with strain
relief and 3/4' (20 mm) coupling for hose attachment.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number 3032
Product Name Thermostatic Mixing Valve RADA® Series
Valve Type Metal Seated; Mixing; Bellows; Shut Off
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121614040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.94 inch (100.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details