Armstrong International Datasheets for Drains and Drain Systems
Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Drains and Drain Systems: Learn more
| Product Name | Notes |
|---|---|
| 180 Series Free-Floating Lever Drain Traps For pressures to 400 psig (28 bar) . . . Capacities to 2,000 lb/hr (907 kg/hr) All-stainless steel for horizontal installation. Armstrong’s stainless steel,... | |
| Fixed Pivot Ball Float Drain Traps For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar) Continuous flow or on-off float drain traps Armstrong’s... | |
| Free-Floating Guided Lever Drain Traps For loads to 42,000 lb/hr (19050 kg/hr). . . Pressures to 1,000 psig (69 bar) Armstrong’s forged steel free-floating guided lever drain traps use the... | |
| Free-Floating Guided Lever Drain Traps For loads to 49,000 lb/hr (22226 kg/hr) . . . Pressures to 300 psig (21 bar) Armstrong’s cast iron, free-floating guided lever drain traps use... | |
| Free-Floating Guided Lever Drain Traps For loads to 9,500 lb/hr (4309 kg/hr) . . . Pressures to 570 psig (39 bar) Armstrong's stainless steel, free-floating guided lever drain traps use... | |
| Free-Floating Lever Dual Gravity Drain Traps For pressures to 1,000 psig (69 bar) Armstrong free-floating lever dual gravity drain traps are identical to Armstrong’s 2-LD, 3-LD and 6-LD, except float... | |
| High Leverage Spring-Loaded Ball Float Drain Traps For low flows at pressures to 3,700 psi (255 bar) and specific gravity down to 0.40 The Armstrong high leverage series of liquid... | |
| Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s... | |
| Ultra-Capacity Drain Traps Capacities to 700,000 lb/hr (317520 kg/hr) . . . Pressures to 450 psig (31 bar) Armstrong ultra-capacity ball float drain traps are designed to meet exceptionally large... | |
| Armstrong inverted bucket drain traps are designed for systems where heavy oil and dirt may be encountered. The enlarged bucket vent equipped with a scrub wire (BVSW) allows free flow... |