Armstrong International Thermostatic Mixing Valve RADA® Series 3032S

Description
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of Both inlet supplies. Complete assembly is mounted on a heavy-duty stainless steel backplate that is suitable for wall or column installation. Unit supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.
Datasheet
Description
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of Both inlet supplies. Complete assembly is mounted on a heavy-duty stainless steel backplate that is suitable for wall or column installation. Unit supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Mixing Valve RADA® Series - 3032S - Armstrong International
Three Rivers, MI, USA
Thermostatic Mixing Valve RADA® Series
3032S
Thermostatic Mixing Valve RADA® Series 3032S
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of Both inlet supplies. Complete assembly is mounted on a heavy-duty stainless steel backplate that is suitable for wall or column installation. Unit supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.

Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing
Valve (TMV) of disposable cartridge construction. TMV features
unique full range temperature control from full cold to field
adjustable maximum temperature limit stop in a single handle
turn. TMV can be set and locked to a single temperature and will
hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure
and/or temperature fluctuation/change.* Thermal shutdown
capability protects operator in the event of an inlet supply failure.
This model includes integral tandem valve comprising two (2)
full port ball valves cross-linked by a stainless steel bridge piece
and lever for simultaneous on/off control of Both inlet supplies.
Complete assembly is mounted on a heavy-duty stainless steel
backplate that is suitable for wall or column installation.
Unit supplied fully assembled and pressure tested with strain
relief and 3/4' (20 mm) coupling for hose attachment.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number 3032S
Product Name Thermostatic Mixing Valve RADA® Series
Valve Type Metal Seated; Mixing; Bellows; Shut Off
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
250 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305750 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 1.99 inch (50.50 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details