Armstrong International Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters... | |
| Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water... | |
| Armstrong Flo-Direct Complete Thermal Exchange Gas-Fired Water Heaters offer a complete range of high efficiency, compact, all-stainless steel water heaters which are remarkably dependable, simple in design and operation, and... | |
| Armstrong offers their Heavy Duty Industrial Unit Heaters mounted on a Heavy Duty custom Service Cart with Pre- Piped Assemblies. This design offers the customer portable, on demand, spot heat... | |
| Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin—Types FHC and FHS Flange-Mounted Bayonet—Types FBC and FBS Flange-Mounted Bayonet—Types BHC and BHS Base-Mounted Direct—Type BD These four configurations... | |
| Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting... | |
| Special dampers, controlled by a pneumatic actuator connected to a temperature sensor, adjust the leaving-air temperature by channeling the appropriate volume of entering air across the heating coils and allowing... | |
| The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. | |
| The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp... | |
| The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is... | |
| The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such... |