Armstrong International Thermostatic Mixing Valve RADA® Series 3033

Description
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change. Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of BOTH inlet supplies. Outlet thermometer of stainless steel construction and shatterproof Lexan® lens. Unit is mounted on a heavy-duty stainless steel single-piece hose rack that is suitable for wall or column installation. Supplied with 25' (7.6 m) white 300 psi (20 bar)/200°F (93°C) rated washdown hose with “live” swivel adaptors. Rubber cushioned 10 gpm (37.8 lpm) rated water saver spray nozzle and nozzle hook supplied as standard. Unit is supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.
Datasheet
Description
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change. Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of BOTH inlet supplies. Outlet thermometer of stainless steel construction and shatterproof Lexan® lens. Unit is mounted on a heavy-duty stainless steel single-piece hose rack that is suitable for wall or column installation. Supplied with 25' (7.6 m) white 300 psi (20 bar)/200°F (93°C) rated washdown hose with “live” swivel adaptors. Rubber cushioned 10 gpm (37.8 lpm) rated water saver spray nozzle and nozzle hook supplied as standard. Unit is supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Mixing Valve RADA® Series - 3033 - Armstrong International
Three Rivers, MI, USA
Thermostatic Mixing Valve RADA® Series
3033
Thermostatic Mixing Valve RADA® Series 3033
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked to a single temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change. Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full port ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of BOTH inlet supplies. Outlet thermometer of stainless steel construction and shatterproof Lexan® lens. Unit is mounted on a heavy-duty stainless steel single-piece hose rack that is suitable for wall or column installation. Supplied with 25' (7.6 m) white 300 psi (20 bar)/200°F (93°C) rated washdown hose with “live” swivel adaptors. Rubber cushioned 10 gpm (37.8 lpm) rated water saver spray nozzle and nozzle hook supplied as standard. Unit is supplied fully assembled and pressure tested with strain relief and 3/4' (20 mm) coupling for hose attachment.

Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing
Valve (TMV) of disposable cartridge construction. TMV features
unique full range temperature control from full cold to field
adjustable maximum temperature limit stop in a single handle
turn. TMV can be set and locked to a single temperature and will
hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure
and/or temperature fluctuation/change. Thermal shutdown
capability protects operator in the event of an inlet supply failure.
This model includes integral tandem valve comprising two (2)
full port ball valves cross-linked by a stainless steel bridge piece
and lever for simultaneous on/off control of BOTH inlet supplies.
Outlet thermometer of stainless steel construction and shatterproof
Lexan® lens. Unit is mounted on a heavy-duty stainless steel
single-piece hose rack that is suitable for wall or column installation.
Supplied with 25' (7.6 m) white 300 psi (20 bar)/200°F (93°C)
rated washdown hose with “live” swivel adaptors. Rubber cushioned
10 gpm (37.8 lpm) rated water saver spray nozzle and nozzle
hook supplied as standard.
Unit is supplied fully assembled and pressure tested with strain
relief and 3/4' (20 mm) coupling for hose attachment.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number 3033
Product Name Thermostatic Mixing Valve RADA® Series
Valve Type Metal Seated; Mixing; Bellows; Shut Off
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

375 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
VALVES - BP90-025-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details