Armstrong International Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Model 038TG (Trigger Guard) has been designed to address several high temperature washdown issues and concerns. Ergonomics. Ergonomically designed trigger guard and handgrip with front mounted spray activation trigger reduces... | |
| The 038 nozzle is suggested for washdown applications below 140˚F (60˚C). It comes with a black, heavy-duty, field-replaceable cover. The rear trigger reduces operator fatigue, and the unit conforms to... | |
| The 038 nozzle is suggested for washdown applications below 140˚F (60˚C). The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many... |