Armstrong International The Brain Series Mixing Valve DMC80

Description
The Brain® DMC80 DMC80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown
Datasheet
Description
The Brain® DMC80 DMC80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Brain Series Mixing Valve - DMC80 - Armstrong International
Three Rivers, MI, USA
The Brain Series Mixing Valve
DMC80
The Brain Series Mixing Valve DMC80
The Brain® DMC80 DMC80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown

The Brain® DMC80

DMC80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system.

Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat).

Operational Specifications

  • +/-2°F water temperature control at points of use 25’ downstream during demand
  • +/-2°F water temperature control at the DRV during zero system demand “idling” periods
  • 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss)
  • Automatic shutoff of hot water flow upon cold water inlet supply failure
  • Automatic shutoff of hot water flow in the event of a power failure
  • Programmable set point range of 81-158°F (27-70°C)
  • Programmable thermal disinfection mode
  • Programmable 1st level hi/lo temp alarm display
  • Programmable temperature error level for safety shutdown
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number DMC80
Product Name The Brain Series Mixing Valve
Valve Type Mixing
Primary Material Stainless Steel
Media Water
Valve Size 1.00 to 3.00 inch (25.40 to 76.20 mm)
Maximum Pressure 10.00 to 150.00 psi (7.04 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1222020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Needle Valve - MNV-3K - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Gas; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details