Armstrong International Steam/Water Mixing Valve STEAMIX® Series 2033

Description
STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves cross-linked by a SS bridge piece and lever for simultaneous on/off control of both inlet supplies. Unit is supplied fully assembled and pressure tested, installed on a SS Hose rack. STEAMIX 2033 also includes SS dual scale outlet thermometer, 25' of “Safety Yellow” washdown hose rated for 400 psi (28 bar) and 400°F (88°C), low heat transfer polymer spray nozzle with trigger guard, swivel adapter and SS nozzle hook. Inlet check valves required.
Datasheet
Description
STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves cross-linked by a SS bridge piece and lever for simultaneous on/off control of both inlet supplies. Unit is supplied fully assembled and pressure tested, installed on a SS Hose rack. STEAMIX 2033 also includes SS dual scale outlet thermometer, 25' of “Safety Yellow” washdown hose rated for 400 psi (28 bar) and 400°F (88°C), low heat transfer polymer spray nozzle with trigger guard, swivel adapter and SS nozzle hook. Inlet check valves required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam/Water Mixing Valve STEAMIX® Series - 2033 - Armstrong International
Three Rivers, MI, USA
Steam/Water Mixing Valve STEAMIX® Series
2033
Steam/Water Mixing Valve STEAMIX® Series 2033
STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves cross-linked by a SS bridge piece and lever for simultaneous on/off control of both inlet supplies. Unit is supplied fully assembled and pressure tested, installed on a SS Hose rack. STEAMIX 2033 also includes SS dual scale outlet thermometer, 25' of “Safety Yellow” washdown hose rated for 400 psi (28 bar) and 400°F (88°C), low heat transfer polymer spray nozzle with trigger guard, swivel adapter and SS nozzle hook. Inlet check valves required.

STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing
Valve of brass/stainless steel (SS) construction.
STEAMIX 2033 is supplied as standard with integral inlet supply
risers comprising 3/4" Y-Type strainers and 3/4" ball valves
cross-linked by a SS bridge piece and lever for simultaneous
on/off control of both inlet supplies. Unit is supplied fully
assembled and pressure tested, installed on a SS Hose rack.
STEAMIX 2033 also includes SS dual scale
outlet thermometer, 25' of “Safety Yellow”
washdown hose rated for 400 psi (28 bar)
and 400°F (88°C), low heat transfer polymer
spray nozzle with trigger guard, swivel
adapter and SS nozzle hook. Inlet check
valves required.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number 2033
Product Name Steam/Water Mixing Valve STEAMIX® Series
Valve Type Metal Seated; Mixing; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Steam
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1222040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details