Armstrong International Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| Armstrong Single Temperature Hose Stations Model 1032 Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and... | |
| Armstrong Single Temperature Hose Stations Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong... | |
| STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2031P — Premium STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is... | |
| STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2032P — Premium STEAMIX® Model 2032P is a steam/water mixing valve of brass/stainless steel construction. The valve is... | |
| STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2033P — Premium STEAMIX® Model 2033P is a steam/water mixing valve of brass/stainless steel construction. The valve is... | |
| A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K- 3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled... | |
| Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector uses a snap-acting Inconel... | |
| Armstrong’s OB-2000 is a high-performance externally piloted temperature regulator for large-capacity applications such as heat exchangers, steam coils, steam dryers, plating tanks and parts washers. Self-actuated and requiring no external... | |
| Armstrong’s OB-2000L is a high-performance externally piloted temperature regulator for large-capacity, low pressure applications. Self-actuated and requiring no external energy source, the OB-2000 comes with main valve, pilot valve and... | |
| Armstrong’s thermostatic radiator valves are offered in straight, angle and reversed angle patterns. Thermostatic operators provide accurate and automatic control of space temperature. They are ideal for hot water and... | |
| STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended for use in various washing machines, vessel filling,... | |
| STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction with optional nickel-plated finish (VES). STEAMIX 2032 is supplied as standard with integral inlet supply risers comprising... | |
| STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4"... | |
| The Armstrong OB-30/31 is a direct-acting temperature regulator that requires no external source for operation. Simple and compact, the unit is suitable for a wide variety of heating/cooling applications. Installing,... | |
| The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged... | |
| The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The... | |
| The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. | |
| The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no... | |
| The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable... | |
| The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment... | |
| The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment... | |
| The GP-2000L is a high-performance, externally piloted reducing valve for large-capacity and low inlet pressure requirements. The GP-2000L is reliable and accurate (+/-1% of pressure set point from 5% to... | |
| The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve... | |
| The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures... | |
| The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures... | |
| The shear action disc design of the E50S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures... | |
| Valve of brass/stainless steel (SS) construction. STEAMIX 2031 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves cross-linked by a SS bridge... | |
| When accurate control is desired from your steam or water applications, the Armstrong Python® 1100 Series Control Valve will squeeze every bit of performance out of your system and... |