Armstrong International The Brain Series Mixing Valve DRV80BS

Description
The Brain® DRV80BS DRV80BS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss). Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown
Datasheet
Description
The Brain® DRV80BS DRV80BS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss). Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Brain Series Mixing Valve - DRV80BS - Armstrong International
Three Rivers, MI, USA
The Brain Series Mixing Valve
DRV80BS
The Brain Series Mixing Valve DRV80BS
The Brain® DRV80BS DRV80BS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss). Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown

The Brain® DRV80BS

DRV80BS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system.

Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat).

Operational Specifications

  • +/-2°F water temperature control at points of use 25’ downstream during demand
  • +/-2°F water temperature control at the DRV during zero system demand “idling” periods
  • 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss).
  • Automatic shutoff of hot water flow upon cold water inlet supply failure
  • Automatic shutoff of hot water flow in the event of a power failure
  • Programmable set point range of 81-158°F (27-70°C)
  • Programmable thermal disinfection mode
  • Programmable 1st level hi/lo temp alarm display
  • Programmable temperature error level for safety shutdown
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number DRV80BS
Product Name The Brain Series Mixing Valve
Valve Type Mixing
Primary Material Stainless Steel
Media Water
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 10.00 to 150.00 psi (7.04 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Lead Free Brass Ball Valve - 1970LF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
Hydraulic Flow Control Valves - 61609 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details