Armstrong International Actuated - Steam/Water Mixers - Emech™ Digital Control Valves E25S

Description
The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The independence of this stand-alone unit provides a reliable solution for hot water supply for industrial applications. The calibrated temperature probe fits into a 1/8” NPSM port in the outlet, and connects via a cable to the actuator. With this temperature feedback signal, the actuator can provide temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet. The E25S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve, the controller aggressively minimizes outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 1” valve flow coefficient Cv(max): 8.0 Valve constructed of CF8M (316) stainless steel End connection: 1” NPT inlets and 1-1/4” NPT outlet Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Rated pressure: 145 psi (10 bar) Seat leakage is approximately 0.05% of the valves Cv(max) Design verification to ASME B16.34 U.S. patent approved Electronic Actuator Features Analog (4-20mA) input and output control signals for interfacing with SCADA control Software configurable control settings Very high resolution capability (0.03° rotational) External RS232 connection (cable supplied) Stand-alone closed loop temperature control, or remote analog (4-20mA) control options Power: regulated 24Vdc 3.5 Amp supply required Fail-safe position feedback (non-contact absolute encoder) Keypad: 4 membrane switches with “dual touch” safety features Display: 3.5 digit LCD display with back light Push-button power switch Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch) 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator
Datasheet
Description
The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The independence of this stand-alone unit provides a reliable solution for hot water supply for industrial applications. The calibrated temperature probe fits into a 1/8” NPSM port in the outlet, and connects via a cable to the actuator. With this temperature feedback signal, the actuator can provide temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet. The E25S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve, the controller aggressively minimizes outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 1” valve flow coefficient Cv(max): 8.0 Valve constructed of CF8M (316) stainless steel End connection: 1” NPT inlets and 1-1/4” NPT outlet Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Rated pressure: 145 psi (10 bar) Seat leakage is approximately 0.05% of the valves Cv(max) Design verification to ASME B16.34 U.S. patent approved Electronic Actuator Features Analog (4-20mA) input and output control signals for interfacing with SCADA control Software configurable control settings Very high resolution capability (0.03° rotational) External RS232 connection (cable supplied) Stand-alone closed loop temperature control, or remote analog (4-20mA) control options Power: regulated 24Vdc 3.5 Amp supply required Fail-safe position feedback (non-contact absolute encoder) Keypad: 4 membrane switches with “dual touch” safety features Display: 3.5 digit LCD display with back light Push-button power switch Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch) 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves - E25S - Armstrong International
Three Rivers, MI, USA
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves
E25S
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves E25S
The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The independence of this stand-alone unit provides a reliable solution for hot water supply for industrial applications. The calibrated temperature probe fits into a 1/8” NPSM port in the outlet, and connects via a cable to the actuator. With this temperature feedback signal, the actuator can provide temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet. The E25S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve, the controller aggressively minimizes outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 1” valve flow coefficient Cv(max): 8.0 Valve constructed of CF8M (316) stainless steel End connection: 1” NPT inlets and 1-1/4” NPT outlet Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Rated pressure: 145 psi (10 bar) Seat leakage is approximately 0.05% of the valves Cv(max) Design verification to ASME B16.34 U.S. patent approved Electronic Actuator Features Analog (4-20mA) input and output control signals for interfacing with SCADA control Software configurable control settings Very high resolution capability (0.03° rotational) External RS232 connection (cable supplied) Stand-alone closed loop temperature control, or remote analog (4-20mA) control options Power: regulated 24Vdc 3.5 Amp supply required Fail-safe position feedback (non-contact absolute encoder) Keypad: 4 membrane switches with “dual touch” safety features Display: 3.5 digit LCD display with back light Push-button power switch Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch) 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator

The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The independence of this stand-alone unit provides a reliable solution for hot water supply for industrial applications.

The calibrated temperature probe fits into a 1/8” NPSM port in the outlet, and connects via a cable to the actuator. With this temperature feedback signal, the actuator can provide temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet.

The E25S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve, the controller aggressively minimizes outlet temperature variations.

Valve Features

  • ISO 5211, 5210 actuator flange mounting
  • Nickel chrome and cobalt coated CF8M (316) stainless steel discs
  • 1” valve flow coefficient Cv(max): 8.0
  • Valve constructed of CF8M (316) stainless steel
  • End connection: 1” NPT inlets and 1-1/4” NPT outlet
  • Top entry allows inline access to internal valve parts
  • Maximum inlet steam temperature 482°F (250°C)
  • Rated pressure: 145 psi (10 bar)
  • Seat leakage is approximately 0.05% of the valves Cv(max)
  • Design verification to ASME B16.34
  • U.S. patent approved

Electronic Actuator Features

  • Analog (4-20mA) input and output control signals for interfacing with SCADA control
  • Software configurable control settings
  • Very high resolution capability (0.03° rotational)
  • External RS232 connection (cable supplied)
  • Stand-alone closed loop temperature control, or remote analog (4-20mA) control options
  • Power: regulated 24Vdc 3.5 Amp supply required
  • Fail-safe position feedback (non-contact absolute encoder)
  • Keypad: 4 membrane switches with “dual touch” safety features
  • Display: 3.5 digit LCD display with back light
  • Push-button power switch
  • Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch)
  • 90° stroke time as low as 1.5 seconds for fast control action
  • Gearbox: planetary, lifetime lubrication, low backlash
  • 100% duty cycle rated actuator
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number E25S
Product Name Actuated - Steam/Water Mixers - Emech™ Digital Control Valves
Valve Type Control Valve; Mixing
Primary Material Stainless Steel
Media Water; Steam
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Lever 1 5 8 - 103741050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Actuation Manual
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3M-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 4VX5 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details