Armstrong International Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K- 3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled... | |
| An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing... | |
| Armstrong’s inline check valves are ideally suited for refrigerant flow control applications. The valves open wide for flow. These valves close quickly and are reliable when flow reversal occurs. The... | |
| Armstrong’s refrigeration stop valves have a rugged design for industrial use. These valves are equipped with union nut for ease of replacement and provided with weldable nipple. Features: Port size:... | |
| Armstrong’s safety relief valves for refrigeration service are designed to provide emergency relief from excessive pressure in refrigerant containing vessels. These tamper-resistant valves are accurately set and sealed by qualified... | |
| Armstrong’s SSW and SBW Series are designed and constructed for low pressure drop refrigerant shut-off valves. The stop valves are welded directly to steel piping, thereby eliminating potential leaky flanges... | |
| Low pressure drop refrigerant stop check valves are butt-weldable directly to steel piping, thereby eliminating potential leaky flanges or threaded joints and simplifying installation. The important features of these valves... | |
| Refrigeration strainers are designed for either liquid or suction line application. They provide free flow with negligible pressure drop and can be used for a variety of liquids. Armstrong strainers... | |
| The dual relief valve manifold meets the ANSI/ASHRAE 15-1994 safety requirements for mechanical refrigeration in which pressure vessels that have 10 cubic feet or more of internal gross volume shall... | |
| The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external... | |
| The GD-20 offers high capacity and highly accurate control with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-20's composition valve and bronze seat mean high... | |
| The GD-200/200H valves offer high capacity and highly accurate control, with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-200’s composition valve and bronze metal seat... | |
| The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged... | |
| The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The... | |
| The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. | |
| The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no... | |
| The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable... | |
| The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment... | |
| The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment... | |
| The GP-2000L is a high-performance, externally piloted reducing valve for large-capacity and low inlet pressure requirements. The GP-2000L is reliable and accurate (+/-1% of pressure set point from 5% to... | |
| The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve... | |
| The Hand Expansion Valves SEV series features a calibrated, adjustable seat nut flow regulating valve. Expansion valves are ideal for metering of flashing expansion of liquid refrigerants. The slotted seat... | |
| The primary purpose of an electrically operated solenoid valve is to automatically control the flow of fluids, liquids and gasses. Armstrong’s SFA series solenoid valves may be applied on a... |