Armstrong International The Brain Series Mixing Valve DMC50

Description
The Brain® DMC50 DMC50 is a fully Digial Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown
Datasheet
Description
The Brain® DMC50 DMC50 is a fully Digial Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Brain Series Mixing Valve - DMC50 - Armstrong International
Three Rivers, MI, USA
The Brain Series Mixing Valve
DMC50
The Brain Series Mixing Valve DMC50
The Brain® DMC50 DMC50 is a fully Digial Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown

The Brain® DMC50

DMC50 is a fully Digial Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system.

Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat).

Operational Specifications

  • +/-2°F water temperature control at points of use 25’ downstream during demand
  • +/-2°F water temperature control at the DRV during zero system demand “idling” periods
  • 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss)
  • Automatic shutoff of hot water flow upon cold water inlet supply failure
  • Automatic shutoff of hot water flow in the event of a power failure
  • Programmable set point range of 81-158°F (27-70°C)
  • Programmable thermal disinfection mode
  • Programmable 1st level hi/lo temp alarm display
  • Programmable temperature error level for safety shutdown
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number DMC50
Product Name The Brain Series Mixing Valve
Valve Type Mixing
Primary Material Stainless Steel
Media Water
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
Maximum Pressure 10.00 to 150.00 psi (7.04 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
558 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517916 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details