Armstrong International Condensate Cooler Valve CC-40

Description
Armstrong’s Condensate Cooler mixes hot condensate or hot water with a cold water supply to reduce the temperature to acceptable drain temperatures as required by city and state codes. It is a pre-assembled package that is suitable for any plumbing system. When hot condensate or hot water is drained into the condensate cooler body, the tempering valve opens and allows cold water to enter the chamber and mix with hotter liquid, cooling it to a preset temperature level of 135˚F (57˚C) or to a desired field-set temperature.
Datasheet
Description
Armstrong’s Condensate Cooler mixes hot condensate or hot water with a cold water supply to reduce the temperature to acceptable drain temperatures as required by city and state codes. It is a pre-assembled package that is suitable for any plumbing system. When hot condensate or hot water is drained into the condensate cooler body, the tempering valve opens and allows cold water to enter the chamber and mix with hotter liquid, cooling it to a preset temperature level of 135˚F (57˚C) or to a desired field-set temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condensate Cooler Valve - CC-40 - Armstrong International
Three Rivers, MI, USA
Condensate Cooler Valve
CC-40
Condensate Cooler Valve CC-40
Armstrong’s Condensate Cooler mixes hot condensate or hot water with a cold water supply to reduce the temperature to acceptable drain temperatures as required by city and state codes. It is a pre-assembled package that is suitable for any plumbing system. When hot condensate or hot water is drained into the condensate cooler body, the tempering valve opens and allows cold water to enter the chamber and mix with hotter liquid, cooling it to a preset temperature level of 135˚F (57˚C) or to a desired field-set temperature.

Armstrong’s Condensate Cooler mixes hot condensate or hot water with a cold water supply to reduce the temperature to acceptable drain temperatures as required by city and state codes. It is a pre-assembled package that is suitable for any plumbing system. When hot condensate or hot water is drained into the condensate cooler body, the tempering valve opens and allows cold water to enter the chamber and mix with hotter liquid, cooling it to a preset temperature level of 135˚F (57˚C) or to a desired field-set temperature.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number CC-40
Product Name Condensate Cooler Valve
Valve Type Mixing
Primary Material Steel
Media Water; Hot Water; Cold Water  
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
VALVES - BP-100-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details