Armstrong International Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves F3040

Description
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of C8FM (316) stainless steel Ceramic discs: durable, corrosion resistant End connection: NPT (contact Armstrong for other end connection options e.g. CL150 flanges, socket weld, sanitary fittings, flanged) Elastomer seal material options Top entry allows inline access to internal valve parts Temperature range: -13°F to 257°F Rated pressure 145 psi (10 bar), designed to ASME B16.34 Bubble tight (zero leakage) shut-off Manual handle option lockable in both open and closed position Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI Manual handle kit includes stroke limiting feature
Datasheet
Description
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of C8FM (316) stainless steel Ceramic discs: durable, corrosion resistant End connection: NPT (contact Armstrong for other end connection options e.g. CL150 flanges, socket weld, sanitary fittings, flanged) Elastomer seal material options Top entry allows inline access to internal valve parts Temperature range: -13°F to 257°F Rated pressure 145 psi (10 bar), designed to ASME B16.34 Bubble tight (zero leakage) shut-off Manual handle option lockable in both open and closed position Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI Manual handle kit includes stroke limiting feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves - F3040 - Armstrong International
Three Rivers, MI, USA
Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves
F3040
Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves F3040
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of C8FM (316) stainless steel Ceramic discs: durable, corrosion resistant End connection: NPT (contact Armstrong for other end connection options e.g. CL150 flanges, socket weld, sanitary fittings, flanged) Elastomer seal material options Top entry allows inline access to internal valve parts Temperature range: -13°F to 257°F Rated pressure 145 psi (10 bar), designed to ASME B16.34 Bubble tight (zero leakage) shut-off Manual handle option lockable in both open and closed position Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI Manual handle kit includes stroke limiting feature

The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime.

Valve Features

  • ISO 5211, 5210 actuator flange mounting
  • Valve constructed of C8FM (316) stainless steel
  • Ceramic discs: durable, corrosion resistant
  • End connection: NPT (contact Armstrong for other end connection options e.g. CL150 flanges, socket weld, sanitary fittings, flanged)
  • Elastomer seal material options
  • Top entry allows inline access to internal valve parts
  • Temperature range: -13°F to 257°F
  • Rated pressure 145 psi (10 bar), designed to ASME B16.34
  • Bubble tight (zero leakage) shut-off
  • Manual handle option lockable in both open and closed position
  • Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI
  • Manual handle kit includes stroke limiting feature
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number F3040
Product Name Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves
Valve Type Control Valve; Mixing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Control Pinch Valves // Series 5200 D-Port -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroPneumatic
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546905 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.88 inch (123.95 mm)
View Details
Solenoid Valves - 5000011093-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details