Armstrong International Datasheets for Steam Traps
Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space.
Steam Traps: Learn more
| Product Name | Notes |
|---|---|
| TC-300 Series Thermostatic Wafer Steam Trap Carbon Steel For pressures to 250 psig (17 bar) . . . Cold water start-up capacities to 1,000 lb/hr (454 kg/hr) The TC-300 is... | |
| SH-1500 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 1,500 psig (104 bar) . . . Cold water capacities to 6,500 lb/hr (2950 kg/hr) Armstrong’s SH-1500... | |
| SH-2000 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 400 psig (28 bar) . . . Cold water capacities to 4800 lb/hr (2175 kg/hr) SH Series... | |
| SH-2500 Bimetallic Steam Traps Bimetallic steam traps for superheat conditions For pressures to 650 psig (45 bar) . . . Cold water capacities to 6,000 lb/hr (2,722 kg/hr) Armstrong’s SH-2500... | |
| SH-300 Series Superheat Traps Carbon Steel For pressures to 580 psig (40 bar) Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for... | |
| SH-4000 Bimetallic Steam Traps All Stainless Steel For Pressures to 1,245 psig (86 bar) Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr) Armstrong’s SH-4000 Bimetallic Steam Trap is the ideal... | |
| SH-900 Series Bimetallic Superheat Steam Traps Carbon Steel/Stainless Steel For pressures to 900 psig (62 bar) Capacities to 11,000 lb/hr (4990 kg/hr) SH-900 Series Superheat Steam Traps operate by the... | |
| Steam Traps Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and... | |
| A complete package featuring two piston-style isolation valves, test valve and integral stainless steel strainer with blowdown valve. You'll realize all the benefits of a piston valve integrated into the... | |
| A quick and easy “in-line” replacement for other types of side inlet/side outlet traps, the Armstrong 1800 Series brings together all the familiar benefits of energy-efficient inverted bucket operation. Side... | |
| Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are... | |
| Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. | |
| Armstrong AIC Series F&T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F&T traps, such as operation against... | |
| Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will... | |
| Armstrong B and BI Series F&T traps combine high standards of performance and long life with economy. They are ideal for heating service where continuous drainage with high air-venting capacity... | |
| Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the... | |
| Armstrong Model 411G vertical installation and Model 421 horizontal installation offer smaller capacities at higher pressures. A unique leverage system multiplies the force provided by the bucket to open the... | |
| Armstrong offers a complete range of TC Series traps to handle the special requirements of clean steam systems. Different body configurations are available for choice of piping and ease of... | |
| Armstrong offers its 300 series forged carbon steel traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by... | |
| Armstrong offers its 400 Series forged chrome-moly steel inverted bucket traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force... | |
| Armstrong offers its 5000 Series forged chrome-moly steel traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by... | |
| Armstrong offers its 6000 Series forged chrome-moly steel traps for vertical installation with a choice of screwed (up to 900 psi/62 bar), socketweld or flanged connections. A unique leverage system... | |
| Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal... | |
| Armstrong offers two sizes of cast steel inverted bucket traps with in-line horizontal pipe connections and integral strainers with a choice of screwed, socketweld or flanged connections. A unique leverage... | |
| Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It’s ideal for... | |
| Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-3 is a heavy-duty wafer-type trap for the drainage of all types of steam radiators and... | |
| Armstrong’s 401-SH/501-SH Series inverted bucket superheat trap line is made for overcoming the difficult combination of superheat and high pressure/low load service. To survive this most severe steam service, Armstrong... | |
| Same inverted bucket principle. Different package. Now the energy-saving performance and reliability of the inverted bucket steam trap are available in a versatile new package. The most reliable steam trap... | |
| SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. At start-up, the valve is wide open, which allows a large volume... | |
| The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of... | |
| The Armstrong CD-3300 is a three-discharge port design, which provides stable disc operation to extend operating life. The CD-3300 is piped in-line by a 360° universal connector, which allows you... | |
| The Armstrong CD-72S is a disc style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-72S will have a longer service life than... | |
| The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the... | |
| The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled... | |
| The FT 4000 allows you to install a float and thermostatic steam trap in any piping configuration, with little or no repiping. You get the reliability of the float and... | |
| The most reliable steam trap known—the inverted bucket—provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package,... | |
| The most reliable steam trap known-the inverted bucket-provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package,... | |
| The patented Stainless Steel Trap Valve Station (TVS) are ideally suited for any steam piping installation. Since most of the piping joints needed to properly install a steam trap and... | |
| The simple, yet rugged, cast steel construction of the LS & MS Series Ultra-Capacity F&T steam traps offer long, trouble-free service. All floats, valves and seats, and lever mechanisms are... | |
| With the 2000 Series’ 360° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability... | |
| WMT stainless steel thermostatic wafer steam trap. |