Armstrong International Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Armstrong’s heavy-duty washdown hose is recommended for water temperatures up to 190˚F and working pressures up to 400 psi (87.7˚C and 28 bar). Designed to handle the intensities of the... |