Armstrong International The Brain Series Mixing Valve DRV80RBS

Description
The Brain® DRV80RBS DRV80RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV80R is supplied with a recirculation return manifold as shown. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss). Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown
Datasheet
Description
The Brain® DRV80RBS DRV80RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV80R is supplied with a recirculation return manifold as shown. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss). Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Brain Series Mixing Valve - DRV80RBS - Armstrong International
Three Rivers, MI, USA
The Brain Series Mixing Valve
DRV80RBS
The Brain Series Mixing Valve DRV80RBS
The Brain® DRV80RBS DRV80RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV80R is supplied with a recirculation return manifold as shown. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss). Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown

The Brain® DRV80RBS

DRV80RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV80R is supplied with a recirculation return manifold as shown.

Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat).

Operational Specifications

  • +/-2°F water temperature control at points of use 25’ downstream during demand
  • +/-2°F water temperature control at the DRV during zero system demand “idling” periods
  • 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss).
  • Automatic shutoff of hot water flow upon cold water inlet supply failure
  • Automatic shutoff of hot water flow in the event of a power failure
  • Programmable set point range of 81-158°F (27-70°C)
  • Programmable thermal disinfection mode
  • Programmable 1st level hi/lo temp alarm display
  • Programmable temperature error level for safety shutdown
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number DRV80RBS
Product Name The Brain Series Mixing Valve
Valve Type Mixing
Primary Material Stainless Steel
Media Water
Valve Size 1.00 to 3.00 inch (25.40 to 76.20 mm)
Maximum Pressure 10.00 to 150.00 psi (7.04 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

125 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
Stainless Steel Valve - V3S & V6S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
View Details
VALVES - BP-075-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details