Armstrong International Steam/Water Mixing Valve STEAMIX® Series 2033P

Description
STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2033P — Premium STEAMIX® Model 2033P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of both inlet supplies. The unit is supplied fully assembled, pressure-tested and installed on a stainless steel hose rack. Stainless Steel dual scale top mount Thermometer and Inlet Check Valves included. STEAMIX Model 2033P includes 25 feet of “safety yellow” washdown hose rated, low-heat-transfer polymer spray nozzle with trigger guard, swivel adapter, a stainless steel nozzle hook. STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete failure of the cold-water supply. Steamix is designed to improve efficiency and reduce risk when mixing steam and water for washdown. When your process demands high washdown temperatures, adjusting the mix of steam and water becomes much more difficult and dangerous. With the older style dual-globe valve mixing “Y,” it is too easy to introduce too much steam—with risky consequences for your personnel. Here’s why it’s no problem with Steamix. Safety In the event of either a complete failure of the inlet cold-water supply or a reduction in cold-water pressure to below 20 (+/-5) psi (1.4 bar), STEAMIX will respond with a complete shutdown of outlet flow. If there is a structural failure of the primary operating component (diaphragm), STEAMIX will “fail safe” to cold water. To prevent over-temperature selection by the user and the potential for overheated water and flash steam presentation common with other types of hose stations, STEAMIX is supplied with a single-temperature locking set.
Description
STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2033P — Premium STEAMIX® Model 2033P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of both inlet supplies. The unit is supplied fully assembled, pressure-tested and installed on a stainless steel hose rack. Stainless Steel dual scale top mount Thermometer and Inlet Check Valves included. STEAMIX Model 2033P includes 25 feet of “safety yellow” washdown hose rated, low-heat-transfer polymer spray nozzle with trigger guard, swivel adapter, a stainless steel nozzle hook. STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete failure of the cold-water supply. Steamix is designed to improve efficiency and reduce risk when mixing steam and water for washdown. When your process demands high washdown temperatures, adjusting the mix of steam and water becomes much more difficult and dangerous. With the older style dual-globe valve mixing “Y,” it is too easy to introduce too much steam—with risky consequences for your personnel. Here’s why it’s no problem with Steamix. Safety In the event of either a complete failure of the inlet cold-water supply or a reduction in cold-water pressure to below 20 (+/-5) psi (1.4 bar), STEAMIX will respond with a complete shutdown of outlet flow. If there is a structural failure of the primary operating component (diaphragm), STEAMIX will “fail safe” to cold water. To prevent over-temperature selection by the user and the potential for overheated water and flash steam presentation common with other types of hose stations, STEAMIX is supplied with a single-temperature locking set.

Suppliers

Company
Product
Description
Supplier Links
Steam/Water Mixing Valve STEAMIX® Series - 2033P - Armstrong International
Three Rivers, MI, USA
Steam/Water Mixing Valve STEAMIX® Series
2033P
Steam/Water Mixing Valve STEAMIX® Series 2033P
STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2033P — Premium STEAMIX® Model 2033P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of both inlet supplies. The unit is supplied fully assembled, pressure-tested and installed on a stainless steel hose rack. Stainless Steel dual scale top mount Thermometer and Inlet Check Valves included. STEAMIX Model 2033P includes 25 feet of “safety yellow” washdown hose rated, low-heat-transfer polymer spray nozzle with trigger guard, swivel adapter, a stainless steel nozzle hook. STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete failure of the cold-water supply. Steamix is designed to improve efficiency and reduce risk when mixing steam and water for washdown. When your process demands high washdown temperatures, adjusting the mix of steam and water becomes much more difficult and dangerous. With the older style dual-globe valve mixing “Y,” it is too easy to introduce too much steam—with risky consequences for your personnel. Here’s why it’s no problem with Steamix. Safety In the event of either a complete failure of the inlet cold-water supply or a reduction in cold-water pressure to below 20 (+/-5) psi (1.4 bar), STEAMIX will respond with a complete shutdown of outlet flow. If there is a structural failure of the primary operating component (diaphragm), STEAMIX will “fail safe” to cold water. To prevent over-temperature selection by the user and the potential for overheated water and flash steam presentation common with other types of hose stations, STEAMIX is supplied with a single-temperature locking set.

STEAMIX® Steam and Water Hose Stations and Mixing Units

Model 2033P — Premium

STEAMIX® Model 2033P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball valves cross-linked by a stainless steel bridge piece and lever for simultaneous on/off control of both inlet supplies. The unit is supplied fully assembled, pressure-tested and installed on a stainless steel hose rack. Stainless Steel dual scale top mount Thermometer and Inlet Check Valves included.

STEAMIX Model 2033P includes 25 feet of “safety yellow” washdown hose rated, low-heat-transfer polymer spray nozzle with trigger guard, swivel adapter, a stainless steel nozzle hook.

STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam.

Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete failure of the cold-water supply.

Steamix is designed to improve efficiency and reduce risk when mixing steam and water for washdown. When your process demands high washdown temperatures, adjusting the mix of steam and water becomes much more difficult and dangerous. With the older style dual-globe valve mixing “Y,” it is too easy to introduce too much steam—with risky consequences for your personnel. Here’s why it’s no problem with Steamix.

Safety

  • In the event of either a complete failure of the inlet cold-water supply or a reduction in cold-water pressure to below 20 (+/-5) psi (1.4 bar), STEAMIX will respond with a complete shutdown of outlet flow.
  • If there is a structural failure of the primary operating component (diaphragm), STEAMIX will “fail safe” to cold water.
  • To prevent over-temperature selection by the user and the potential for overheated water and flash steam presentation common with other types of hose stations, STEAMIX is supplied with a single-temperature locking set.
Supplier's Site

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number 2033P
Product Name Steam/Water Mixing Valve STEAMIX® Series
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
4.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details