Armstrong International Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters... | |
| Armstrong Duralite™ plate fin heating coils are available in Return-Header design in one- or two-row configurations and Return-Bend design in two or more rows. Liquid coils are made of... | |
| Armstrong Duralite™ plate fin steam coils are available in Centifeed (steam-distributing tube-type), Standard (opposite-end connections), and Two-Row Return-Bend construction. Centifeed, Standard and Return-Bend coils are made of 5/8" OD... | |
| Armstrong’s line of heavy-duty steam coils is designed and manufactured to provide what you want most—long life and efficient heat transfer. | |
| Liquids such as water, glycol solutions and high-temperature heat-transfer fluids are coming into wider use as heating media in coils. Some of the reasons for the popularity of water and... | |
| The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such... |