Armstrong International Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves E25W

Description
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop temperature control. With the temperature feedback signal, the actuator provides temperature control accuracy to ± 1°F (± 0.5°C) over a 32°F - 212°F (0°C - 100°C) control range, capable of blending from 0% to 100% of either inlet temperature. Even with sudden changes of inlet pressure and temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator flange mounting Ceramic discs: durable, corrosion resistant 1” valve flow coefficient (Cv): 12.6 mixing; 10.0 single port Valve constructed of C8FM (316) stainless steel End connection: 1” NPT inlets and 1-1/4” NPT outlet Elastomer seal material options are available to support NON water temperature control applications, e.g., glycol, hydraulic fluid Top entry allows inline access to internal valve parts Operating temperature range: -13°F to 257°F (-25°C to 125°C) Rated pressure: 145 psi (10 bar) BUBBLE TIGHT zero seat leakage shut-off (exceeds ASME B16.104 and FCI 70.2, Classes V and VI standards) Design verification to ASME B16.34 U.S. patent approved Electronic Actuator Features Analog (4-20mA) input and output control signals for interfacing with SCADA control Software configurable control settings Very high resolution capability (0.03° rotational) External RS232 connection (cable supplied) Stand-alone closed loop temperature control, or remote analog (4-20mA) control options Power: regulated 24Vdc 3.5Amp supply required Failsafe position feedback (non-contact absolute encoder) Keypad: 4 membrane switches with “dual touch” safety features Display: 3.5 digit LCD display with back light Push-button power switch Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch) 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator IMPORTANT NOTE: Further information on installation requirements and recommendations is available in the “Installation, Operation and Maintenance” Manual (IOM), a copy of which is provided with the product.
Datasheet
Description
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop temperature control. With the temperature feedback signal, the actuator provides temperature control accuracy to ± 1°F (± 0.5°C) over a 32°F - 212°F (0°C - 100°C) control range, capable of blending from 0% to 100% of either inlet temperature. Even with sudden changes of inlet pressure and temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator flange mounting Ceramic discs: durable, corrosion resistant 1” valve flow coefficient (Cv): 12.6 mixing; 10.0 single port Valve constructed of C8FM (316) stainless steel End connection: 1” NPT inlets and 1-1/4” NPT outlet Elastomer seal material options are available to support NON water temperature control applications, e.g., glycol, hydraulic fluid Top entry allows inline access to internal valve parts Operating temperature range: -13°F to 257°F (-25°C to 125°C) Rated pressure: 145 psi (10 bar) BUBBLE TIGHT zero seat leakage shut-off (exceeds ASME B16.104 and FCI 70.2, Classes V and VI standards) Design verification to ASME B16.34 U.S. patent approved Electronic Actuator Features Analog (4-20mA) input and output control signals for interfacing with SCADA control Software configurable control settings Very high resolution capability (0.03° rotational) External RS232 connection (cable supplied) Stand-alone closed loop temperature control, or remote analog (4-20mA) control options Power: regulated 24Vdc 3.5Amp supply required Failsafe position feedback (non-contact absolute encoder) Keypad: 4 membrane switches with “dual touch” safety features Display: 3.5 digit LCD display with back light Push-button power switch Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch) 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator IMPORTANT NOTE: Further information on installation requirements and recommendations is available in the “Installation, Operation and Maintenance” Manual (IOM), a copy of which is provided with the product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves - E25W - Armstrong International
Three Rivers, MI, USA
Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves
E25W
Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves E25W
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop temperature control. With the temperature feedback signal, the actuator provides temperature control accuracy to ± 1°F (± 0.5°C) over a 32°F - 212°F (0°C - 100°C) control range, capable of blending from 0% to 100% of either inlet temperature. Even with sudden changes of inlet pressure and temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator flange mounting Ceramic discs: durable, corrosion resistant 1” valve flow coefficient (Cv): 12.6 mixing; 10.0 single port Valve constructed of C8FM (316) stainless steel End connection: 1” NPT inlets and 1-1/4” NPT outlet Elastomer seal material options are available to support NON water temperature control applications, e.g., glycol, hydraulic fluid Top entry allows inline access to internal valve parts Operating temperature range: -13°F to 257°F (-25°C to 125°C) Rated pressure: 145 psi (10 bar) BUBBLE TIGHT zero seat leakage shut-off (exceeds ASME B16.104 and FCI 70.2, Classes V and VI standards) Design verification to ASME B16.34 U.S. patent approved Electronic Actuator Features Analog (4-20mA) input and output control signals for interfacing with SCADA control Software configurable control settings Very high resolution capability (0.03° rotational) External RS232 connection (cable supplied) Stand-alone closed loop temperature control, or remote analog (4-20mA) control options Power: regulated 24Vdc 3.5Amp supply required Failsafe position feedback (non-contact absolute encoder) Keypad: 4 membrane switches with “dual touch” safety features Display: 3.5 digit LCD display with back light Push-button power switch Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch) 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator IMPORTANT NOTE: Further information on installation requirements and recommendations is available in the “Installation, Operation and Maintenance” Manual (IOM), a copy of which is provided with the product.

The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop temperature control.

With the temperature feedback signal, the actuator provides temperature control accuracy to ± 1°F (± 0.5°C) over a 32°F - 212°F (0°C - 100°C) control range, capable of blending from 0% to 100% of either inlet temperature. Even with sudden changes of inlet pressure and temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution.

Valve Features

  • ISO 5211, 5210 actuator flange mounting
  • Ceramic discs: durable, corrosion resistant
  • 1” valve flow coefficient (Cv): 12.6 mixing; 10.0 single port
  • Valve constructed of C8FM (316) stainless steel
  • End connection: 1” NPT inlets and 1-1/4” NPT outlet
  • Elastomer seal material options are available to support NON water temperature control applications, e.g., glycol, hydraulic fluid
  • Top entry allows inline access to internal valve parts
  • Operating temperature range: -13°F to 257°F (-25°C to 125°C)
  • Rated pressure: 145 psi (10 bar)
  • BUBBLE TIGHT zero seat leakage shut-off (exceeds ASME B16.104 and FCI 70.2, Classes V and VI standards)
  • Design verification to ASME B16.34
  • U.S. patent approved

Electronic Actuator Features

  • Analog (4-20mA) input and output control signals for interfacing with SCADA control
  • Software configurable control settings
  • Very high resolution capability (0.03° rotational)
  • External RS232 connection (cable supplied)
  • Stand-alone closed loop temperature control, or remote analog (4-20mA) control options
  • Power: regulated 24Vdc 3.5Amp supply required
  • Failsafe position feedback (non-contact absolute encoder)
  • Keypad: 4 membrane switches with “dual touch” safety features
  • Display: 3.5 digit LCD display with back light
  • Push-button power switch
  • Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch)
  • 90° stroke time as low as 1.5 seconds for fast control action
  • Gearbox: planetary, lifetime lubrication, low backlash
  • 100% duty cycle rated actuator

IMPORTANT NOTE: Further information on installation requirements and recommendations is available in the “Installation, Operation and Maintenance” Manual (IOM), a copy of which is provided with the product.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number E25W
Product Name Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves
Valve Type Control Valve; Mixing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317024 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details